Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1515IS8-3.3/5#PBF 136203-LTC1515IS8-3.3/5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136203-LTC1515IS8-3. 3/5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Minimum Input Voltage: 2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136203-LTC1515IS8-3. 3/5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Minimum Input Voltage: 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1515IS8-3.3/5#PBF - 136203-LTC1515IS8-3.3/5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1515IS8-3.3/5#PBF
136203-LTC1515IS8-3.3/5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1515IS8-3.3/5#PBF 136203-LTC1515IS8-3.3/5#PBF
Manufacturer: Linear Technology Win Source Part Number: 136203-LTC1515IS8-3. 3/5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Minimum Input Voltage: 2V

Manufacturer: Linear Technology
Win Source Part Number: 136203-LTC1515IS8-3.3/5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Minimum Input Voltage: 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136203-LTC1515IS8-3.3/5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1515IS8-3.3/5#PBF
Configuration / Function Charge Pump
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375HVIS8#TRPBF - 1058228-LT1375HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614IMS8#TRPBF - 780571-LT1614IMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614IS8#TRPBF - 1058494-LT1614IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details