Win Source Part Number: 1362017-P6SMB520CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Meritek
Series: P6SMB
Product Status: Active
Package / Case: DO-214AA (SMB)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 444.6V
Voltage - Breakdown (Min): 494V
Voltage - Clamping (Max) @ Ipp: 717.6V
Current - Peak Pulse (10/1000µs): 840mA
Power - Peak Pulse: 600W
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362017-P6SMB520CA |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA (SMB) |