Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#TRPBF 136175-LT1763CDE-1.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136175-LT1763CDE-1.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136175-LT1763CDE-1.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#TRPBF - 136175-LT1763CDE-1.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#TRPBF
136175-LT1763CDE-1.5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#TRPBF 136175-LT1763CDE-1.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136175-LT1763CDE-1.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.45V @ 500mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 136175-LT1763CDE-1.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DFN (4x3)
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.45V @ 500mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 136175-LT1763CDE-1.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763CDE-1.5#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 12-DFN (4x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-1.5#PBF - 072304-LT1587CT-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5#PBF - 020363-LT1963AEST-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-3.3 - 072290-LT1573CS8-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8#TRMPBF - 020376-LT3008ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details