Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CMS8#PBF 136174-LT1396CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136174-LT1396CMS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136174-LT1396CMS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CMS8#PBF - 136174-LT1396CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CMS8#PBF
136174-LT1396CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CMS8#PBF 136174-LT1396CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 136174-LT1396CMS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA

Manufacturer: Linear Technology
Win Source Part Number: 136174-LT1396CMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Current Feedback
Slew Rate: 800 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.6mA
Channel Output Current: 80mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 136174-LT1396CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CMS8#PBF
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
IBIAS 10 µA
Slew Rate 800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081CMS8#PBF - 020674-LTC6081CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8#PBF - 1057927-LT1167ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CS8#TRPBF - 1058502-LT1630CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details