Manufacturer: Linear Technology
Win Source Part Number: 136107-LTC3787HUFD#T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 105kHz to 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-QFN (4x5)
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 38 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 136107-LTC3787HUFD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787HUFD#TRPBF |
| Configuration / Function | Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 28-QFN (4x5) |
| Life Cycle Stage | Maturity; Active |