Manufacturer: Linear Technology
Win Source Part Number: 136103-LT1246CS8#PBF
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Buck
Voltage - Start Up: 16V
Duty Cycle: 100%
Frequency - Switching: Up to 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 25 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 136103-LT1246CS8#PBF |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#PBF |
| Configuration / Function | Buck |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Frequency Control |