Win Source Electronics Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1361014-SDV1608S090C050YPTF

Description
Win Source Part Number: 1361014-SDV1608S090C 050YPTF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDV Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 ECCN: EAR99 Capacitance @ Frequency: 5 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 1 A Energy: 0.003J
Request a Quote Datasheet
Description
Win Source Part Number: 1361014-SDV1608S090C 050YPTF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDV Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 ECCN: EAR99 Capacitance @ Frequency: 5 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 1 A Energy: 0.003J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1361014-SDV1608S090C050YPTF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1361014-SDV1608S090C050YPTF
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1361014-SDV1608S090C050YPTF
Win Source Part Number: 1361014-SDV1608S090C 050YPTF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDV Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 ECCN: EAR99 Capacitance @ Frequency: 5 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 1 A Energy: 0.003J

Win Source Part Number: 1361014-SDV1608S090C050YPTF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDV
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 5 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Current - Surge: 1 A
Energy: 0.003J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1361014-SDV1608S090C050YPTF
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data