Win Source Part Number: 1360820-SDV1005S5R5C
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDV
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 0.5 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 4 V
Maximum DC Volts: 5.5 V
Varistor Voltage (Min): 100 V
Varistor Voltage (Typ): 130 V
Varistor Voltage (Max): 160 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360820-SDV1005S5R5C0R5YPTF |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0402 (1005 Metric) |