Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#TRPBF 136072-LTC3532EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136072-LTC3532EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136072-LTC3532EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#TRPBF - 136072-LTC3532EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#TRPBF
136072-LTC3532EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#TRPBF 136072-LTC3532EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136072-LTC3532EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V

Manufacturer: Linear Technology
Win Source Part Number: 136072-LTC3532EMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.4V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 2.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 136072-LTC3532EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EMS#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF - 1058083-LT1244IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107IS8#PBF - 1057792-LT1107IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF - 020580-LTC3421EUF#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details