Win Source Electronics RF Detectors - LTC5564HUD#TRPBF 135826-LTC5564HUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135826-LTC5564HUD#TR PBF Packaging: Reel - TR Frequency: 600MHz to 15GHz RF Type: General Purpose Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135826-LTC5564HUD#TR PBF Packaging: Reel - TR Frequency: 600MHz to 15GHz RF Type: General Purpose Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5564HUD#TRPBF - 135826-LTC5564HUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5564HUD#TRPBF
135826-LTC5564HUD#TRPBF
RF Detectors - LTC5564HUD#TRPBF 135826-LTC5564HUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135826-LTC5564HUD#TR PBF Packaging: Reel - TR Frequency: 600MHz to 15GHz RF Type: General Purpose Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V

Manufacturer: Linear Technology
Win Source Part Number: 135826-LTC5564HUD#TRPBF
Packaging: Reel - TR
Frequency: 600MHz to 15GHz
RF Type: General Purpose
Input Range: -24dBm to 16dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 135826-LTC5564HUD#TRPBF
Product Name RF Detectors - LTC5564HUD#TRPBF
Frequency 6.00E8 to 1.50E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LT5534ESC6#TRPBF - 087019-LT5534ESC6#TRPBF - Win Source Electronics
Specs
Frequency 5.00E7 to 3.00E9 Hz
View Details
RF/IF and RFID - 141428-TDA7010T3TM - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 1.50E6 to 1.10E8 Hz
Operating Temperature 0 to 60 C (32 to 140 F)
View Details