Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431IMS#TRPBF 135764-LTC2431IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135764-LTC2431IMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135764-LTC2431IMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431IMS#TRPBF - 135764-LTC2431IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431IMS#TRPBF
135764-LTC2431IMS#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431IMS#TRPBF 135764-LTC2431IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135764-LTC2431IMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5

Manufacturer: Linear Technology
Win Source Part Number: 135764-LTC2431IMS#TRPBF
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 7.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 135764-LTC2431IMS#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2431IMS#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1410CSW#PBF - 107145-LTC1410CSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details