Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1356780-MWSA0402S-100MT

Description
Win Source Part Number: 1356780-MWSA0402S-10 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSA-S Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: MWSA0402S Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Alloy Powder Inductance: 10 µH Current Rating (Amps): 1.6 A Current - Saturation (Isat): 2A Shielding: Unshielded DC Resistance (DCR): 282mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1356780-MWSA0402S-10 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSA-S Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: MWSA0402S Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Alloy Powder Inductance: 10 µH Current Rating (Amps): 1.6 A Current - Saturation (Isat): 2A Shielding: Unshielded DC Resistance (DCR): 282mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1356780-MWSA0402S-100MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1356780-MWSA0402S-100MT
Inductors, Coils, Chokes - Fixed Inductors 1356780-MWSA0402S-100MT
Win Source Part Number: 1356780-MWSA0402S-10 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MWSA-S Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: MWSA0402S Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Alloy Powder Inductance: 10 µH Current Rating (Amps): 1.6 A Current - Saturation (Isat): 2A Shielding: Unshielded DC Resistance (DCR): 282mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1356780-MWSA0402S-100MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MWSA-S
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Base Product Number: MWSA0402S
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Alloy Powder
Inductance: 10 µH
Current Rating (Amps): 1.6 A
Current - Saturation (Isat): 2A
Shielding: Unshielded
DC Resistance (DCR): 282mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1356780-MWSA0402S-100MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370344-MWSA0402S-R22MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328973-WPN201610H100MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details