Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-2.5#PBF 135611-LT1118CS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135611-LT1118CS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135611-LT1118CS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-2.5#PBF - 135611-LT1118CS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-2.5#PBF
135611-LT1118CS8-2.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-2.5#PBF 135611-LT1118CS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 135611-LT1118CS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature

Manufacturer: Linear Technology
Win Source Part Number: 135611-LT1118CS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 1mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 135611-LT1118CS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-2.5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#TRPBF - 020558-LTC3026EMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761MPS5-3.3#TRPBF - 1058633-LT1761MPS5-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8 - 087888-LT1763CS8 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details