Win Source Electronics Power Supplies - Board Mount - DC DC Converters 1356035-MHB75-24S12

Description
Win Source Part Number: 1356035-MHB75-24S12 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: MEAN WELL USA Inc. Series: MHB75 (75W) Package: Tray Product Status: Active Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package / Case: Half Brick Supplier Device Package: Half Brick Base Product Number: MHB75 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.25A Power (Watts): 75 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 88%
Request a Quote Datasheet
Description
Win Source Part Number: 1356035-MHB75-24S12 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: MEAN WELL USA Inc. Series: MHB75 (75W) Package: Tray Product Status: Active Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package / Case: Half Brick Supplier Device Package: Half Brick Base Product Number: MHB75 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.25A Power (Watts): 75 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 88%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1356035-MHB75-24S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1356035-MHB75-24S12
Power Supplies - Board Mount - DC DC Converters 1356035-MHB75-24S12
Win Source Part Number: 1356035-MHB75-24S12 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: MEAN WELL USA Inc. Series: MHB75 (75W) Package: Tray Product Status: Active Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package / Case: Half Brick Supplier Device Package: Half Brick Base Product Number: MHB75 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.25A Power (Watts): 75 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 88%

Win Source Part Number: 1356035-MHB75-24S12
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 45 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: MEAN WELL USA Inc.
Series: MHB75 (75W)
Package: Tray
Product Status: Active
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package / Case: Half Brick
Supplier Device Package: Half Brick
Base Product Number: MHB75
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 6.25A
Power (Watts): 75 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Efficiency: 88%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1356035-MHB75-24S12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data