Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#PBF 135587-LTC3770EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135587-LTC3770EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4 V to 32 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135587-LTC3770EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4 V to 32 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#PBF - 135587-LTC3770EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#PBF
135587-LTC3770EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#PBF 135587-LTC3770EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 135587-LTC3770EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4 V to 32 V

Manufacturer: Linear Technology
Win Source Part Number: 135587-LTC3770EUH#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 32 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 135587-LTC3770EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976EFE#PBF - 002754-LT1976EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#PBF - 020595-LTC3633EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details