Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8-1.9#PBF 135533-LTC1530IS8-1.9#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135533-LTC1530IS8-1. 9#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135533-LTC1530IS8-1. 9#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8-1.9#PBF - 135533-LTC1530IS8-1.9#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8-1.9#PBF
135533-LTC1530IS8-1.9#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8-1.9#PBF 135533-LTC1530IS8-1.9#PBF
Manufacturer: Linear Technology Win Source Part Number: 135533-LTC1530IS8-1. 9#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 135533-LTC1530IS8-1.9#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Pentium II, AMD-K6-2
Mounting: SMD (SMT)
Voltage - Input: 3.75 V to 13.2 V
Number of Outputs: 1
Output Voltage: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 135533-LTC1530IS8-1.9#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8-1.9#PBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type Other; 24-QFN (4x4)
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-1.5#PBF - 020357-LT1963AES8-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details