Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689EUD#TRPBF 135469-LT3689EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135469-LT3689EUD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3.6V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135469-LT3689EUD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689EUD#TRPBF - 135469-LT3689EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689EUD#TRPBF
135469-LT3689EUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689EUD#TRPBF 135469-LT3689EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135469-LT3689EUD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3.6V

Manufacturer: Linear Technology
Win Source Part Number: 135469-LT3689EUD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 36V
Minimum Input Voltage: 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 135469-LT3689EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689EUD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-5#TRMPBF - 020612-LTC3803ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3401EMS#TRPBF - 020565-LTC3401EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details