Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2287CUP#TRPBF 135294-LTC2287CUP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135294-LTC2287CUP#TR PBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 40M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135294-LTC2287CUP#TR PBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 40M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2287CUP#TRPBF - 135294-LTC2287CUP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2287CUP#TRPBF
135294-LTC2287CUP#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2287CUP#TRPBF 135294-LTC2287CUP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135294-LTC2287CUP#TR PBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.7 V to 3.4 V Digital Supply Voltage: 2.7 V to 3.4 V Sampling Rate: 40M

Manufacturer: Linear Technology
Win Source Part Number: 135294-LTC2287CUP#TRPBF
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Analog Supply Voltage: 2.7 V to 3.4 V
Digital Supply Voltage: 2.7 V to 3.4 V
Sampling Rate: 40M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 135294-LTC2287CUP#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2287CUP#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#PBF - 131188-LTC1604AIG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-SSOP
Packing Method Tube; Tube/Rail
View Details