Manufacturer: Linear Technology
Win Source Part Number: 135265-LT6700HVHS6-1
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 19μA
Current - Input Bias (Max): 0.01μA @ 18V
Propagation Delay (Max): 29μs
Hysteresis: 13.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.4 V to 18 V
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 135265-LT6700HVHS6-1#TRPBF |
| Product Name | Linear - Linear - Comparators - LT6700HVHS6-1#TRPBF |
| Supply Voltage (VS) | 1.4 to 18 volts |