Win Source Part Number: 1352182-KTS1670EDA-T
Category: Circuit Protection - Surge Suppression Ics
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Technology: Internal Switch
Voltage - Clamping: Adjustable
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-uDFN (2x2)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Kinetic Technologies
Base Product Number: KTS1670
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 1352182-KTS1670EDA-TR |
| Product Name | Circuit Protection - Surge Suppression Ics |