Win Source Part Number: 1351183-RSD-60H-5
Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters
Series: RSD-60 (60W)
Type: Enclosed
Package: Box
Size / Dimension: 5.04" L x 2.36" W x 0.98" H (128.0mm x 60.0mm x 25.0mm)
Applications: ITE (Commercial) , Railway
Standard Package: 48
Power (Watts): 60W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 40V
Voltage - Input (Max): 160V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Base Product Number: RSD-60
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351183-RSD-60H-5 |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Package Type | Other; Box |