Win Source Part Number: 1350890-1N277
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Package: Bulk
Standard Package: 20
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 110V
Package / Case: DO-204AA, DO-7, Axial
Supplier Device Package: DO-7
Temperature Range - Operating: -65°C ~ 90°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Number | 1350890-1N277 |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single |