Manufacturer: Linear Technology
Win Source Part Number: 135080-LTC3727EUH-1#
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 255kHz to 530kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: LTC3727EUH-1#TRPBF
Output Phases: 2
Duty Cycle (Max): 99.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 30 V
Alternative Parts (Cross-Reference): IR3623MPBF; IR3623MTRPBF; PV4210;
Introduction Date: October 09, 2001
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 135080-LTC3727EUH-1#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727EUH-1#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 32-QFN (5x5) |
| Life Cycle Stage | Maturity; Active |