Win Source Part Number: 1350630-SBTN01L-05
Category: Power Supplies - Board Mount - DC DC Converters
Series: SBTN01 (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.51" L x 0.43" W x 0.28" H (12.9mm x 10.9mm x 7.1mm)
Applications: ITE (Commercial)
Standard Package: 4,560
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 78%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Base Product Number: SBTN01
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350630-SBTN01L-05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |