Manufacturer: Linear Technology
Win Source Part Number: 135006-LT3694EUFD#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 250kHz to 2.5MHz
Number of Outputs: 3
Voltage/Current - Output 1: 0.75 V to 16 V, 2.6A
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-QFN (4x5)
Purpose: Any Function
Supply Voltage - Operating: 4 V to 36 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 135006-LT3694EUFD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3694EUFD#TRPBF |
| Package Type | Other; 28-QFN (4x5) |