Win Source Part Number: 1350004-SSHQ-123-D-0
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSHQ-1
Number of Positions: 46
Connector Type: Socket
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Polyamide (PA6T) , Nylon 6T
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.390" (9.91mm)
Insulation Height: 0.334" (8.48mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
Mfr: Major League Electronics
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1350004-SSHQ-123-D-08-GT-LF |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Socket; IC Headers |
| Mounting | Through-Hole; Through Hole |
| Current Rating | 3 amps |