Win Source Part Number: 1349942-NL-SW-LTE-TC
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tube
Standard Package: 14
Frequency: 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz
Protocol: 4G LTE CAT-4 (AT&T/Verzion)
RF Family/Standard: Cellular
Serial Interfaces: UART, USB
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: NimbeLink, LLC
Base Product Number: NL-SW-LTE
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1349942-NL-SW-LTE-TC4NAG |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans |