Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1277ISW#PBF 134980-LTC1277ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134980-LTC1277ISW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V, -2.45 V to 5.25 Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 100k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134980-LTC1277ISW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V, -2.45 V to 5.25 Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 100k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1277ISW#PBF - 134980-LTC1277ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1277ISW#PBF
134980-LTC1277ISW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1277ISW#PBF 134980-LTC1277ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 134980-LTC1277ISW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V, -2.45 V to 5.25 Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 100k

Manufacturer: Linear Technology
Win Source Part Number: 134980-LTC1277ISW#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V, -2.45 V to 5.25
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 100k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 134980-LTC1277ISW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1277ISW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details