Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#PBF 134978-LT1587CM-1.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134978-LT1587CM-1.5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134978-LT1587CM-1.5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#PBF - 134978-LT1587CM-1.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#PBF
134978-LT1587CM-1.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#PBF 134978-LT1587CM-1.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 134978-LT1587CM-1.5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Linear Technology
Win Source Part Number: 134978-LT1587CM-1.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.15V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 134978-LT1587CM-1.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-1.5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data