Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACS8#PBF 134977-LT1464ACS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134977-LT1464ACS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 0.9 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 145μA Gain Bandwidth Product (GBP): 1MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134977-LT1464ACS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 0.9 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 145μA Gain Bandwidth Product (GBP): 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACS8#PBF - 134977-LT1464ACS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACS8#PBF
134977-LT1464ACS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACS8#PBF 134977-LT1464ACS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 134977-LT1464ACS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 0.9 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 145μA Gain Bandwidth Product (GBP): 1MHz

Manufacturer: Linear Technology
Win Source Part Number: 134977-LT1464ACS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 0.9 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 145μA
Gain Bandwidth Product (GBP): 1MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 134977-LT1464ACS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACS8#PBF
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
IBIAS 5.00E-7 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#PBF - 1058252-LT1395CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8 - 072524-LTC2050HVCS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8#TRPBF - 1057933-LT1167IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CS8#PBF - 020269-LT1469CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 4.1 milliamps
VOS 0.0500 millivolts
View Details