Win Source Electronics Power Supplies - Board Mount - DC DC Converters 1348633-SMU02N-15

Description
Win Source Part Number: 1348633-SMU02N-15 Category: Power Supplies - Board Mount - DC DC Converters Series: SMU02 (2W) Type: Isolated Module Features: OCP, SCP Package: Tube Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.5mm x 10.1mm) Applications: ITE (Commercial) Standard Package: 7,560 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Base Product Number: SMU02
Request a Quote Datasheet
Description
Win Source Part Number: 1348633-SMU02N-15 Category: Power Supplies - Board Mount - DC DC Converters Series: SMU02 (2W) Type: Isolated Module Features: OCP, SCP Package: Tube Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.5mm x 10.1mm) Applications: ITE (Commercial) Standard Package: 7,560 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Base Product Number: SMU02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348633-SMU02N-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348633-SMU02N-15
Power Supplies - Board Mount - DC DC Converters 1348633-SMU02N-15
Win Source Part Number: 1348633-SMU02N-15 Category: Power Supplies - Board Mount - DC DC Converters Series: SMU02 (2W) Type: Isolated Module Features: OCP, SCP Package: Tube Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.5mm x 10.1mm) Applications: ITE (Commercial) Standard Package: 7,560 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Base Product Number: SMU02

Win Source Part Number: 1348633-SMU02N-15
Category: Power Supplies - Board Mount - DC DC Converters
Series: SMU02 (2W)
Type: Isolated Module
Features: OCP, SCP
Package: Tube
Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.5mm x 10.1mm)
Applications: ITE (Commercial)
Standard Package: 7,560
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 133mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Base Product Number: SMU02

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348633-SMU02N-15
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products