Win Source Electronics Power Supplies - Board Mount - AC DC Converters 1348531-IRM-20-12

Description
Win Source Part Number: 1348531-IRM-20-12 Category: Power Supplies - Board Mount - AC DC Converters Series: IRM-20 (20W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) Applications: ITE (Commercial) Standard Package: 240 Power (Watts): 22 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Output 1: 12V Efficiency: 84% Line Regulation: ±0.3% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: IRM-20 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1348531-IRM-20-12 Category: Power Supplies - Board Mount - AC DC Converters Series: IRM-20 (20W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) Applications: ITE (Commercial) Standard Package: 240 Power (Watts): 22 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Output 1: 12V Efficiency: 84% Line Regulation: ±0.3% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: IRM-20 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1348531-IRM-20-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1348531-IRM-20-12
Power Supplies - Board Mount - AC DC Converters 1348531-IRM-20-12
Win Source Part Number: 1348531-IRM-20-12 Category: Power Supplies - Board Mount - AC DC Converters Series: IRM-20 (20W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) Applications: ITE (Commercial) Standard Package: 240 Power (Watts): 22 W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Output 1: 12V Efficiency: 84% Line Regulation: ±0.3% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: IRM-20 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1348531-IRM-20-12
Category: Power Supplies - Board Mount - AC DC Converters
Series: IRM-20 (20W)
Type: Enclosed
Features: Universal Input
Package: Box
Size / Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
Applications: ITE (Commercial)
Standard Package: 240
Power (Watts): 22 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1.8A
Voltage - Output 1: 12V
Efficiency: 84%
Line Regulation: ±0.3%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Base Product Number: IRM-20
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1348531-IRM-20-12
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data