Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CSW#PBF 134671-LTC1100CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134671-LTC1100CSW#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V Operating Supply Current: 2.4mA Gain Bandwidth Product (GBP): 18kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134671-LTC1100CSW#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V Operating Supply Current: 2.4mA Gain Bandwidth Product (GBP): 18kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CSW#PBF - 134671-LTC1100CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CSW#PBF
134671-LTC1100CSW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CSW#PBF 134671-LTC1100CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 134671-LTC1100CSW#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V Operating Supply Current: 2.4mA Gain Bandwidth Product (GBP): 18kHz

Manufacturer: Linear Technology
Win Source Part Number: 134671-LTC1100CSW#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Current - Input Bias: 2.5pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 2.4mA
Gain Bandwidth Product (GBP): 18kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 134671-LTC1100CSW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CSW#PBF
Supply Voltage (VS) 5 to 16 volts
Source Current (IS) 2.4 milliamps
VOS 1.00E-3 millivolts
IBIAS 2.50E-6 µA
GBW 0.0180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AHS#PBF - 1058359-LT1491AHS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819IMS8#PBF - 1058850-LT1819IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CMS8#PBF - 1059957-LT6004CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797CS5#TRMPBF - 1058784-LT1797CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1.4 milliamps
VOS 1 millivolts
View Details