Win Source Part Number: 1345655-UHP-750-36
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: UHP-750 (750W)
Type: Enclosed
Features: Adjustable Output, PFC, Universal Input
Package: Box
Size / Dimension: 9.33" L x 3.94" W x 1.61" H (237.0mm x 100.0mm x 41.0mm)
Applications: Household Appliances, ITE (Commercial)
Standard Package: 10
Power (Watts): 752W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 95%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 20.9 A
Mfr: MEAN WELL USA Inc.
Base Product Number: UHP-750
Approval Agency: CB, CE, cURus, EAC, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1345655-UHP-750-36 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |