Manufacturer: Linear Technology
Win Source Part Number: 134496-LTC1555LEGN#T
Packaging: Reel - TR
Features: SIM Card Interface, Thermal-Shutdown Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.425V to 4.4V
Voltage - VCCB: 2.6V to 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 134496-LTC1555LEGN#TRPBF |
| Product Name | Logic - Logic - Translators, Level Shifters - LTC1555LEGN#TRPBF |
| Output Characteristics | Open-drain; Open Drain |