Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#PBF 134493-LT1580CQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134493-LT1580CQ#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134493-LT1580CQ#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#PBF - 134493-LT1580CQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#PBF
134493-LT1580CQ#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#PBF 134493-LT1580CQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 134493-LT1580CQ#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 134493-LT1580CQ#PBF
Packaging: Tube/Rail
Applications: Converter, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 1.79 V to 6 V
Number of Outputs: 1
Output Voltage: 1.25 V to 4.65 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 5-DDPAK
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 134493-LT1580CQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CQ#PBF
Package Type DPAK; Other; 5-DDPAK
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC-2#PBF - 020575-LTC3417AEDHC-2#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details