Manufacturer: Linear Technology
Win Source Part Number: 134427-LT3462ES6#TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA
Family Name: LT3462
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): -1.265V
Maximum Output Voltage: -38V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LT3462ES6#TRM; LT3462ES6; LT3462ES6#TR; LT3462ES6#PBF;
Introduction Date: March 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 134427-LT3462ES6#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3462ES6#TRPBF |
| Configuration / Function | Cuk |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-6 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |