Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-3.3#TRPBF 134413-LT3991IMSE-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134413-LT3991IMSE-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134413-LT3991IMSE-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-3.3#TRPBF - 134413-LT3991IMSE-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-3.3#TRPBF
134413-LT3991IMSE-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-3.3#TRPBF 134413-LT3991IMSE-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 134413-LT3991IMSE-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 55V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.3V

Manufacturer: Linear Technology
Win Source Part Number: 134413-LT3991IMSE-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 55V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 134413-LT3991IMSE-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3991IMSE-3.3#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3426ES6#TRMPBF - 020582-LTC3426ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details