Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1959IR#PBF 134332-LT1959IR#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134332-LT1959IR#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 12.9V Minimum Input Voltage: 4.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134332-LT1959IR#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 12.9V Minimum Input Voltage: 4.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1959IR#PBF - 134332-LT1959IR#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1959IR#PBF
134332-LT1959IR#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1959IR#PBF 134332-LT1959IR#PBF
Manufacturer: Linear Technology Win Source Part Number: 134332-LT1959IR#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 12.9V Minimum Input Voltage: 4.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 134332-LT1959IR#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK-7
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 12.9V
Minimum Input Voltage: 4.3V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 134332-LT1959IR#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1959IR#PBF
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8#PBF - 002790-LTC1474IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVCS8#TRPBF - 1058213-LT1374HVCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TRMPBF - 089369-LTC3400ES6 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details