Manufacturer: Linear Technology
Win Source Part Number: 134304-LT1120ACS8#PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 125mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 125mA
Output Voltage: 2.5 V to 35.15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-SOIC
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.85V @ 125mA
Operating Supply Current: 40μA to 20mA
Maximum Output Voltage: 35.15V
Protection Features: Over Current, Over Temperature
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 134304-LT1120ACS8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1120ACS8#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |