Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079SW#PBF 134212-LT1079SW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134212-LT1079SW#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 47μA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): LT1014DDW; LT1179S; LT1079S; LT1079SW#PBF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134212-LT1079SW#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 47μA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): LT1014DDW; LT1179S; LT1079S; LT1079SW#PBF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079SW#PBF - 134212-LT1079SW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079SW#PBF
134212-LT1079SW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079SW#PBF 134212-LT1079SW#PBF
Manufacturer: Linear Technology Win Source Part Number: 134212-LT1079SW#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 47μA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): LT1014DDW; LT1179S; LT1079S; LT1079SW#PBF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 134212-LT1079SW#PBF
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 7nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V
Operating Supply Current: 47μA
Gain Bandwidth Product (GBP): 200kHz
Alternative Parts (Cross-Reference): LT1014DDW; LT1179S; LT1079S; LT1079SW#PBF;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 134212-LT1079SW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079SW#PBF
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
IBIAS 0.0070 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HS6#TRMPBF - 1061239-LTC2050HS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012DN8 - 072152-LT1012DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178S8#PBF - 1057978-LT1178S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1200 millivolts
View Details