Manufacturer: Linear Technology
Win Source Part Number: 134143-LT3980EDE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 225kHz to 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-DFN (4x3)
Purpose: Step-Down
Maximum Input Voltage: 58V
Nominal Output Voltage (Min/Fixed): 0.79V
Maximum Output Voltage: 57.42V
Minimum Input Voltage: 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 134143-LT3980EDE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980EDE#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 14-DFN (4x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |