Win Source Part Number: 1341341-BCAP0025 P300 X11
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Termination: PC Pins
Package: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 1.043" (26.50mm)
Standard Package: 1,500
Capacitance: 25 F
Voltage - Rated: 3 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 22mOhm
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Maxwell Technologies
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1341341-BCAP0025 P300 X11 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer |