Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CDD#PBF 134038-LT1638CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134038-LT1638CDD#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134038-LT1638CDD#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CDD#PBF - 134038-LT1638CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CDD#PBF
134038-LT1638CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CDD#PBF 134038-LT1638CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 134038-LT1638CDD#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz

Manufacturer: Linear Technology
Win Source Part Number: 134038-LT1638CDD#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V
Operating Supply Current: 205μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.2MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 134038-LT1638CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CDD#PBF
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4500 millivolts
IBIAS 0.0200 µA
GBW 1.2 MHz
Unlock Full Specs
to access all available technical data