Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507IS8-3.3#PBF 134037-LT1507IS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134037-LT1507IS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134037-LT1507IS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507IS8-3.3#PBF - 134037-LT1507IS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507IS8-3.3#PBF
134037-LT1507IS8-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507IS8-3.3#PBF 134037-LT1507IS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 134037-LT1507IS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V

Manufacturer: Linear Technology
Win Source Part Number: 134037-LT1507IS8-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 134037-LT1507IS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507IS8-3.3#PBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1751EMS8#PBF - 020507-LTC1751EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#TRPBF - 104924-LTC3633EUFD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details