Win Source Part Number: 1340313-RPT-60C
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: RPT-60 (60W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Box
Size / Dimension: 4.00" L x 2.00" W x 1.14" H (101.6mm x 50.8mm x 29.0mm)
Applications: ITE (Commercial) , Medical
Standard Package: 96
Power (Watts): 50W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 15V
Voltage - Output 3: -15V
Efficiency: 79%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 65°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 4 A
Current - Output 2: 1.5 A
Current - Output 3: 500 mA
Mfr: MEAN WELL USA Inc.
Base Product Number: RPT-60
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1340313-RPT-60C |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |