Win Source Part Number: 1338927-BCAP0025 P270 S01
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: ESHSR
Termination: PC Pins
Package: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 1.043" (26.50mm)
Standard Package: 1,500
Capacitance: 25 F
Tolerance: -10%, +20%
Voltage - Rated: 2.7 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 25mOhm
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
ECCN: 3A991J2
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Maxwell Technologies
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1338927-BCAP0025 P270 S01 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 2.50E7 microF |