Win Source Electronics PMIC - PMIC - Supervisors - LTC2908CDDB-A1#TRPBF 133769-LTC2908CDDB-A1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133769-LTC2908CDDB-A 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133769-LTC2908CDDB-A 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2908CDDB-A1#TRPBF - 133769-LTC2908CDDB-A1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2908CDDB-A1#TRPBF
133769-LTC2908CDDB-A1#TRPBF
PMIC - PMIC - Supervisors - LTC2908CDDB-A1#TRPBF 133769-LTC2908CDDB-A1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133769-LTC2908CDDB-A 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2)

Manufacturer: Linear Technology
Win Source Part Number: 133769-LTC2908CDDB-A1#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 6
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DFN (3x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133769-LTC2908CDDB-A1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2908CDDB-A1#TRPBF
Number of Supplies 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-5#TRPBF - 114307-LTC1727EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-2.5#PBF - 020502-LTC1726ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2900-2CMS#TRPBF - 121249-LTC2900-2CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; 10-MSOP
View Details