Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1693-2IS8#PBF 133748-LTC1693-2IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133748-LTC1693-2IS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.7V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 16ns
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133748-LTC1693-2IS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.7V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 16ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1693-2IS8#PBF - 133748-LTC1693-2IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1693-2IS8#PBF
133748-LTC1693-2IS8#PBF
PMIC - PMIC - Gate Drivers - LTC1693-2IS8#PBF 133748-LTC1693-2IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 133748-LTC1693-2IS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.7V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 16ns

Manufacturer: Linear Technology
Win Source Part Number: 133748-LTC1693-2IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.7V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 16ns, 16ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 133748-LTC1693-2IS8#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC1693-2IS8#PBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1155IS8#TRPBF - 1060421-LTC1155IS8#TRPBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 85 C (-40 to 185 F)
Package Type SOT3; 8-SOIC
View Details
Hard To Find - 25N10L-TN3-R - 1123381-25N10L-TN3-R - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details
PMIC - PMIC - Gate Drivers - LTC1155CS8#TRPBF - 1060419-LTC1155CS8#TRPBF - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 70 C (32 to 158 F)
Package Type SOT3; 8-SOIC
View Details