Manufacturer: Linear Technology
Win Source Part Number: 133747-LT3060HTS8#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 10mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 100mA
Output Voltage: 0.6 V to 44.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TSOT-23-8
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.51V @ 100mA
Operating Supply Current: 80μA to 4mA
PSRR: 85dB (120Hz)
Maximum Output Voltage: 44.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 133747-LT3060HTS8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3060HTS8#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-8 |
| Life Cycle Stage | Maturity; Active |